Penn-Union Corp. Compression Cable Lug BLU100D2TC12

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5.4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-27 (BURNDY), 125 (T AND B) DIE INDEX 2.4 INCH L X 2.17 INCH W PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5.4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-27 (BURNDY), 125 (T AND B) DIE INDEX 2.4 INCH L X 2.17 INCH W PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU100D2TC12 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU100D2TC12
Compression Cable Lug BLU100D2TC12
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5.4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-27 (BURNDY), 125 (T AND B) DIE INDEX 2.4 INCH L X 2.17 INCH W PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 5.4 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 MCM CONCENTRIC/COMPRESSED/COMPACT STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • B-27 (BURNDY), 125 (T AND B) DIE INDEX
  • 2.4 INCH L X 2.17 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-1/4 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BLU-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU100D2TC12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 100494-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
4 suppliers