Penn-Union Corp. Compression Cable Lug BBLU3/0S

Description
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 3-1/8 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-14 DIE INDEX 1-1/4 INCH L X 29/32 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 3-1/8 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-14 DIE INDEX 1-1/4 INCH L X 29/32 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU3/0S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU3/0S
Compression Cable Lug BBLU3/0S
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 3-1/8 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-14 DIE INDEX 1-1/4 INCH L X 29/32 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 3-1/8 INCH OVERALL LENGTH
  • 1-1/2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-14 DIE INDEX
  • 1-1/4 INCH L X 29/32 INCH W X 0.12 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU3/0S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Insulated Ferrules - 2401.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details