Penn-Union Corp. Compression Cable Lug BBLU025D

Description
SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 5-1/8 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-16 DIE INDEX 3 INCH L X 1-1/8 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 5-1/8 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-16 DIE INDEX 3 INCH L X 1-1/8 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU025D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU025D
Compression Cable Lug BBLU025D
SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 5-1/8 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-16 DIE INDEX 3 INCH L X 1-1/8 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 5-1/8 INCH OVERALL LENGTH
  • 1-5/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 250 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-16 DIE INDEX
  • 3 INCH L X 1-1/8 INCH W X 0.16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU025D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details