Penn-Union Corp. Substation Tee Connector ABRR100

Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-3/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE DIAMETER 4/0 AWG SOLID TO 1000 MCM MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
Datasheet
Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-3/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE DIAMETER 4/0 AWG SOLID TO 1000 MCM MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABRR100 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABRR100
Substation Tee Connector ABRR100
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-3/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE DIAMETER 4/0 AWG SOLID TO 1000 MCM MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
  • CABLE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 6-3/8 INCH L X 3 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.46 TO 1.153 INCH WIRE DIAMETER
  • 4/0 AWG SOLID TO 1000 MCM MAIN TUBE/CONDUCTOR SIZE
  • 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE
  • ABRR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABRR100
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details