Penn-Union Corp. Substation Tee Connector ABR25100

Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE DIAMETER 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet
Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE DIAMETER 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABR25100 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABR25100
Substation Tee Connector ABR25100
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.46 TO 1.153 INCH WIRE DIAMETER 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
  • TUBE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 8-3/16 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.46 TO 1.153 INCH WIRE DIAMETER
  • 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE
  • ABR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABR25100
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
#8 Stud Solder Lug - 7333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details