Penn-Union Corp. Compression Cable Lug BBLU050S

Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4-1/2 INCH OVERALL LENGTH 2-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-20/T-299 DIE INDEX 1-15/32 INCH L X 1-17/32 INCH W X 0.22 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4-1/2 INCH OVERALL LENGTH 2-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-20/T-299 DIE INDEX 1-15/32 INCH L X 1-17/32 INCH W X 0.22 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU050S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU050S
Compression Cable Lug BBLU050S
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4-1/2 INCH OVERALL LENGTH 2-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-20/T-299 DIE INDEX 1-15/32 INCH L X 1-17/32 INCH W X 0.22 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 4-1/2 INCH OVERALL LENGTH
  • 2-1/4 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • T-20/T-299 DIE INDEX
  • 1-15/32 INCH L X 1-17/32 INCH W X 0.22 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU050S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details