Penn-Union Corp.Substation Tee ConnectorABRR050025H
Description
CABLE TO CABLE TYPE
COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
5-1/4 INCH L X 2-1/2 INCH W SIZE
1/2 INCH DIA BOLT SIZE
0.325 TO 0.815 INCH WIRE DIAMETER
1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE
6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE
ABRR MODEL
Penn-Union Corp.
Done
Datasheet
Description
CABLE TO CABLE TYPE
COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
5-1/4 INCH L X 2-1/2 INCH W SIZE
1/2 INCH DIA BOLT SIZE
0.325 TO 0.815 INCH WIRE DIAMETER
1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE
6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE
ABRR MODEL
CABLE TO CABLE TYPE
COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
5-1/4 INCH L X 2-1/2 INCH W SIZE
1/2 INCH DIA BOLT SIZE
0.325 TO 0.815 INCH WIRE DIAMETER
1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE
6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE
ABRR MODEL
CABLE TO CABLE TYPE
COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL