Penn-Union Corp. Substation Tee Connector ABRR200100

Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-5/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE DIAMETER 500 TO 2000 MCM MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
Datasheet
Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-5/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE DIAMETER 500 TO 2000 MCM MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABRR200100 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABRR200100
Substation Tee Connector ABRR200100
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-5/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE DIAMETER 500 TO 2000 MCM MAIN TUBE/CONDUCTOR SIZE 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
  • CABLE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 6-5/8 INCH L X 3 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.815 TO 1.631 INCH WIRE DIAMETER
  • 500 TO 2000 MCM MAIN TUBE/CONDUCTOR SIZE
  • 4/0 AWG SOLID TO 1000 MCM TAP TUBE/CONDUCTOR SIZE
  • ABRR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABRR200100
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details