Penn-Union Corp. Splice Connector BBCU6

Description
TIN PLATED COPPER MATERIAL BLUE COLOR 2-3/8 INCH 2.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 6 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BBCU MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR 2-3/8 INCH 2.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 6 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BBCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BBCU6 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BBCU6
Splice Connector BBCU6
TIN PLATED COPPER MATERIAL BLUE COLOR 2-3/8 INCH 2.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 6 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BBCU MODEL
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2-3/8 INCH
  • 2.375 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 6 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BBCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBCU6
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details