Penn-Union Corp. Compression Cable Lug BBLZ3/0D

Description
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 4.91 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-14 (BURNDY), 50 (T AND B) DIE INDEX 3 INCH L X 0.89 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 4.91 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-14 (BURNDY), 50 (T AND B) DIE INDEX 3 INCH L X 0.89 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLZ3/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLZ3/0D
Compression Cable Lug BBLZ3/0D
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 4.91 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-14 (BURNDY), 50 (T AND B) DIE INDEX 3 INCH L X 0.89 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 4.91 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG CONCENTRIC/COMPRESSED/COMPACT STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • B-14 (BURNDY), 50 (T AND B) DIE INDEX
  • 3 INCH L X 0.89 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLZ-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLZ3/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Swage Mount Solder Lug - 1268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers