Penn-Union Corp. Splice Connector BBCU1FL

Description
TIN PLATED COPPER MATERIAL GREEN COLOR 2-7/8 INCH 2.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BBCU MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR 2-7/8 INCH 2.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BBCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BBCU1FL - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BBCU1FL
Splice Connector BBCU1FL
TIN PLATED COPPER MATERIAL GREEN COLOR 2-7/8 INCH 2.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BBCU MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 2-7/8 INCH
  • 2.875 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • FLARED END
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BBCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBCU1FL
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details