Penn-Union Corp. Substation Tee Connector ABRRE050025

Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-5/16 INCH L X 1-3/4 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE DIAMETER 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABRRE MODEL
Datasheet
Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-5/16 INCH L X 1-3/4 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE DIAMETER 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABRRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABRRE050025 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABRRE050025
Substation Tee Connector ABRRE050025
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-5/16 INCH L X 1-3/4 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE DIAMETER 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABRRE MODEL
  • CABLE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 4-5/16 INCH L X 1-3/4 INCH W SIZE
  • 3/8 INCH DIA BOLT SIZE
  • 0.815 TO 1.631 INCH WIRE DIAMETER
  • 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE
  • 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE
  • ABRRE MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABRRE050025
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Dual Wire Ferrules - 2794.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details