Penn-Union Corp. Compression Cable Lug BBLU4/0D

Description
SEAMLESS TIN PLATED COPPER MATERIAL PURPLE COLOR 5-1/16 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-15 DIE INDEX 3 INCH L X 1 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL PURPLE COLOR 5-1/16 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-15 DIE INDEX 3 INCH L X 1 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU4/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU4/0D
Compression Cable Lug BBLU4/0D
SEAMLESS TIN PLATED COPPER MATERIAL PURPLE COLOR 5-1/16 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-15 DIE INDEX 3 INCH L X 1 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 5-1/16 INCH OVERALL LENGTH
  • 1-5/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-15 DIE INDEX
  • 3 INCH L X 1 INCH W X 0.14 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU4/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Solderless Ring Tongue Terminal-Crimp - 1276 - Keystone Electronics Corp.
Specs
Terminal Type Ring Terminal
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers
Un-Insulated Ferrules - 2393.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details