Penn-Union Corp. Splice Connector BCUA4

Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL GREEN COLOR 1-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 4 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 7/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.232 INCH
Datasheet
Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL GREEN COLOR 1-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 4 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 7/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.232 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA4 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA4
Splice Connector BCUA4
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL GREEN COLOR 1-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 4 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 7/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.232 INCH
  • 1-PIECE TYPE
  • TIN PLATED ALUMINUM MATERIAL
  • GREEN COLOR
  • 1-7/8 INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 4 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE
  • 7/16 INCH BARREL OUTER DIAMETER
  • ROHS COMPLIANT
  • WIRE DIAMETER 0.232 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA4
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details