Penn-Union Corp. Splice Connector BCU065

Description
SHORT, CRIMP, SEAMLESS, 1-PIECE TYPE TIN PLATED COPPER MATERIAL BLACK COLOR 2-7/8 INCH UL 467/486A, CSA C22.2 APPROVAL 5 TO 35 KILOVOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING 650 KCMIL CONDUCTOR SIZE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.93 INCH BCU MODEL
Datasheet
Description
SHORT, CRIMP, SEAMLESS, 1-PIECE TYPE TIN PLATED COPPER MATERIAL BLACK COLOR 2-7/8 INCH UL 467/486A, CSA C22.2 APPROVAL 5 TO 35 KILOVOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING 650 KCMIL CONDUCTOR SIZE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.93 INCH BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU065 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU065
Splice Connector BCU065
SHORT, CRIMP, SEAMLESS, 1-PIECE TYPE TIN PLATED COPPER MATERIAL BLACK COLOR 2-7/8 INCH UL 467/486A, CSA C22.2 APPROVAL 5 TO 35 KILOVOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING 650 KCMIL CONDUCTOR SIZE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.93 INCH BCU MODEL
  • SHORT, CRIMP, SEAMLESS, 1-PIECE TYPE
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 2-7/8 INCH
  • UL 467/486A, CSA C22.2 APPROVAL
  • 5 TO 35 KILOVOLT VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 650 KCMIL CONDUCTOR SIZE
  • PENN-CRIMPS[R] BRAND
  • WIRE DIAMETER 0.93 INCH
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU065
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details