Penn-Union Corp. Splice Connector BBCU075FL

Description
BUTT FLARED, LONG, CRIMP, SEAMLESS, 1-PIECE TYPE TIN PLATED COPPER MATERIAL BLACK COLOR 5-7/8 INCH UL 467/486A, CSA C22.2 APPROVAL 5 TO 35 KILOVOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING 646 KCMIL CONDUCTOR SIZE PENN-CRIMPS[R] BRAND BBCU-FL MODEL
Datasheet
Description
BUTT FLARED, LONG, CRIMP, SEAMLESS, 1-PIECE TYPE TIN PLATED COPPER MATERIAL BLACK COLOR 5-7/8 INCH UL 467/486A, CSA C22.2 APPROVAL 5 TO 35 KILOVOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING 646 KCMIL CONDUCTOR SIZE PENN-CRIMPS[R] BRAND BBCU-FL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BBCU075FL - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BBCU075FL
Splice Connector BBCU075FL
BUTT FLARED, LONG, CRIMP, SEAMLESS, 1-PIECE TYPE TIN PLATED COPPER MATERIAL BLACK COLOR 5-7/8 INCH UL 467/486A, CSA C22.2 APPROVAL 5 TO 35 KILOVOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING 646 KCMIL CONDUCTOR SIZE PENN-CRIMPS[R] BRAND BBCU-FL MODEL
  • BUTT FLARED, LONG, CRIMP, SEAMLESS, 1-PIECE TYPE
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 5-7/8 INCH
  • UL 467/486A, CSA C22.2 APPROVAL
  • 5 TO 35 KILOVOLT VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 646 KCMIL CONDUCTOR SIZE
  • PENN-CRIMPS[R] BRAND
  • BBCU-FL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBCU075FL
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1257-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details