Penn-Union Corp. Substation Tee Connector ABR30200

Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-7/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE DIAMETER 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet
Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-7/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE DIAMETER 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABR30200 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABR30200
Substation Tee Connector ABR30200
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-7/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE DIAMETER 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
  • TUBE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 8-7/8 INCH L X 3-1/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.815 TO 1.632 INCH WIRE DIAMETER
  • 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE
  • ABR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABR30200
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details