Penn-Union Corp. Compression Cable Lug BBLU100D1FL

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 7-1/8 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH L X 2-3/16 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 7-1/8 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH L X 2-3/16 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU100D1FL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU100D1FL
Compression Cable Lug BBLU100D1FL
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 7-1/8 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH L X 2-3/16 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 7-1/8 INCH OVERALL LENGTH
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 3 INCH L X 2-3/16 INCH W X 0.33 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU100D1FL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details