Penn-Union Corp. Splice Connector BCUA2

Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL PINK COLOR 2-3/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 2 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 17/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.292 INCH
Datasheet
Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL PINK COLOR 2-3/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 2 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 17/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.292 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA2 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA2
Splice Connector BCUA2
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL PINK COLOR 2-3/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 2 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 17/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.292 INCH
  • 1-PIECE TYPE
  • TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 2-3/8 INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 2 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE
  • 17/32 INCH BARREL OUTER DIAMETER
  • ROHS COMPLIANT
  • WIRE DIAMETER 0.292 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA2
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Un-insulated Ferrules - 2815.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details