Penn-Union Corp. Splice Connector B4E

Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.46 INCH 1.46 LENGTH IN INCH 0.3 INCH MAX. INSULATION DIAMETER UL APPROVAL 8 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.172 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet
Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.46 INCH 1.46 LENGTH IN INCH 0.3 INCH MAX. INSULATION DIAMETER UL APPROVAL 8 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.172 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B4E - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B4E
Splice Connector B4E
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.46 INCH 1.46 LENGTH IN INCH 0.3 INCH MAX. INSULATION DIAMETER UL APPROVAL 8 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.172 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
  • BUTT TYPE
  • ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 1.46 INCH
  • 1.46 LENGTH IN INCH
  • 0.3 INCH MAX. INSULATION DIAMETER
  • UL APPROVAL
  • 8 AWG (COPPER) CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.172 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B4E
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1571200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details