Penn-Union Corp. Compression Cable Lug BBLU075S

Description
TIN PLATED COPPER MATERIAL BLACK COLOR 5.56 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE B-24 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 1.75 INCH LENGTH X 1.91 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 3 INCH BLU-S MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLACK COLOR 5.56 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE B-24 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 1.75 INCH LENGTH X 1.91 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 3 INCH BLU-S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU075S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU075S
Compression Cable Lug BBLU075S
TIN PLATED COPPER MATERIAL BLACK COLOR 5.56 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE B-24 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 1.75 INCH LENGTH X 1.91 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS[R] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 3 INCH BLU-S MODEL
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 5.56 INCH OVERALL LENGTH
  • 2.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, UL486A, CSA C22.2 APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • B-24 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX
  • 1.75 INCH LENGTH X 1.91 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 3 INCH
  • BLU-S MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU075S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PTFE Insulated Split Fork Terminal - 11112 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Un-insulated Ferrules - 2790.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 2/0
View Details
Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details