Penn-Union Corp. Compression Cable Lug BBLU065D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 2 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS. BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 2 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS. BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU065D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU065D2TC38
Compression Cable Lug BBLU065D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 2 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS. BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 650 MCM CONDUCTOR SIZE
  • 2 PAD HOLE(S)
  • LONG BARREL TYPE
  • PENN-CRIMPS. BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU065D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
#6 Stud Lockwasher Solder Lug - 7315 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details