Penn-Union Corp. Compression Cable Lug BLU035SFL

Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2-29/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-18/T-324 DIE INDEX 1-5/32 INCH L X 1-9/32 INCH W X 11/64 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2-29/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-18/T-324 DIE INDEX 1-5/32 INCH L X 1-9/32 INCH W X 11/64 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU035SFL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU035SFL
Compression Cable Lug BLU035SFL
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2-29/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-18/T-324 DIE INDEX 1-5/32 INCH L X 1-9/32 INCH W X 11/64 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 2-29/32 INCH OVERALL LENGTH
  • 1-1/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 350 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-18/T-324 DIE INDEX
  • 1-5/32 INCH L X 1-9/32 INCH W X 11/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU035SFL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6102TR-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details