Penn-Union Corp. Substation Tee Connector ABN3507

Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/4 INCH L X 2-1/2 INCH W SIZE 1/2 INCH BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet
Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/4 INCH L X 2-1/2 INCH W SIZE 1/2 INCH BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABN3507 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABN3507
Substation Tee Connector ABN3507
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/4 INCH L X 2-1/2 INCH W SIZE 1/2 INCH BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
  • TUBE TO TUBE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 8-3/4 INCH L X 2-1/2 INCH W SIZE
  • 1/2 INCH BOLT SIZE
  • 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • ABN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABN3507
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details