Penn-Union Corp. Splice Connector BCU065FL

Description
TIN PLATED COPPER MATERIAL 2-7/8 INCH 2.875 LENGTH IN INCH CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 650 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 2-7/8 INCH 2.875 LENGTH IN INCH CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 650 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU065FL - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU065FL
Splice Connector BCU065FL
TIN PLATED COPPER MATERIAL 2-7/8 INCH 2.875 LENGTH IN INCH CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 650 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
  • TIN PLATED COPPER MATERIAL
  • 2-7/8 INCH
  • 2.875 LENGTH IN INCH
  • CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 650 MCM (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • FLARED END
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU065FL
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Insulated Ferrules - 2402.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details