Penn-Union Corp. Substation Tee Connector ABN4040

Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 11-1/2 INCH L X 4 INCH W SIZE 5/8 INCH BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet
Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 11-1/2 INCH L X 4 INCH W SIZE 5/8 INCH BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABN4040 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABN4040
Substation Tee Connector ABN4040
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 11-1/2 INCH L X 4 INCH W SIZE 5/8 INCH BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
  • TUBE TO TUBE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 11-1/2 INCH L X 4 INCH W SIZE
  • 5/8 INCH BOLT SIZE
  • 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 4 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • ABN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABN4040
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal Blocks - Accessories - Wire Ferrules - 1920-1227-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
2 suppliers
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details