Penn-Union Corp. Splice Connector BCU4T

Description
TIN PLATED COPPER MATERIAL 1-7/8 INCH 1.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU-T MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 1-7/8 INCH 1.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU4T - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU4T
Splice Connector BCU4T
TIN PLATED COPPER MATERIAL 1-7/8 INCH 1.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU-T MODEL
  • TIN PLATED COPPER MATERIAL
  • 1-7/8 INCH
  • 1.875 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCU-T MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU4T
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1234-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Ring Terminals - 1788643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details