Penn-Union Corp. Splice Connector B8AHS

Description
BUTT, EXPANDED ENTRY TYPE COPPER MATERIAL RED COLOR 1.5 INCH 1.5 LENGTH IN INCH 0.625 INCH BARREL LENGTH 22 TO 18 AWG CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE WATER RESISTANT EXPANDED DIAMETER 0.145 INCH RECOVERED DIAMETER 0.06 INCH LENGTH IN INCH - UOM IN
Datasheet
Description
BUTT, EXPANDED ENTRY TYPE COPPER MATERIAL RED COLOR 1.5 INCH 1.5 LENGTH IN INCH 0.625 INCH BARREL LENGTH 22 TO 18 AWG CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE WATER RESISTANT EXPANDED DIAMETER 0.145 INCH RECOVERED DIAMETER 0.06 INCH LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B8AHS - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B8AHS
Splice Connector B8AHS
BUTT, EXPANDED ENTRY TYPE COPPER MATERIAL RED COLOR 1.5 INCH 1.5 LENGTH IN INCH 0.625 INCH BARREL LENGTH 22 TO 18 AWG CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE WATER RESISTANT EXPANDED DIAMETER 0.145 INCH RECOVERED DIAMETER 0.06 INCH LENGTH IN INCH - UOM IN
  • BUTT, EXPANDED ENTRY TYPE
  • COPPER MATERIAL
  • RED COLOR
  • 1.5 INCH
  • 1.5 LENGTH IN INCH
  • 0.625 INCH BARREL LENGTH
  • 22 TO 18 AWG CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • CONSTRUCTIONAL FEATURE WATER RESISTANT
  • EXPANDED DIAMETER 0.145 INCH
  • RECOVERED DIAMETER 0.06 INCH
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B8AHS
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details