Penn-Union Corp. Splice Connector BCU3

Description
TIN PLATED COPPER MATERIAL WHITE COLOR 1-3/4 INCH 1.75 LENGTH IN INCH CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL WHITE COLOR 1-3/4 INCH 1.75 LENGTH IN INCH CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU3 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU3
Splice Connector BCU3
TIN PLATED COPPER MATERIAL WHITE COLOR 1-3/4 INCH 1.75 LENGTH IN INCH CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
  • TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 1-3/4 INCH
  • 1.75 LENGTH IN INCH
  • CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU3
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details