Penn-Union Corp. Splice Connector BCUA6

Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL GRAY COLOR 1-5/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 6 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 11/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.184 INCH
Datasheet
Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL GRAY COLOR 1-5/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 6 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 11/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.184 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA6 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA6
Splice Connector BCUA6
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL GRAY COLOR 1-5/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 6 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 11/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.184 INCH
  • 1-PIECE TYPE
  • TIN PLATED ALUMINUM MATERIAL
  • GRAY COLOR
  • 1-5/8 INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 6 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE
  • 11/32 INCH BARREL OUTER DIAMETER
  • ROHS COMPLIANT
  • WIRE DIAMETER 0.184 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA6
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Insulated Ferrules - 2788.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details