Penn-Union Corp. Compression Cable Lug BLU040SFL

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3-5/16 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-19/T-470 DIE INDEX 1-7/16 INCH L X 1-13/32 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3-5/16 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-19/T-470 DIE INDEX 1-7/16 INCH L X 1-13/32 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU040SFL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU040SFL
Compression Cable Lug BLU040SFL
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 3-5/16 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-19/T-470 DIE INDEX 1-7/16 INCH L X 1-13/32 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 3-5/16 INCH OVERALL LENGTH
  • 1-3/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 400 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • T-19/T-470 DIE INDEX
  • 1-7/16 INCH L X 1-13/32 INCH W X 3/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU040SFL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details