Penn-Union Corp. Splice Connector BCUA050

Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL PINK COLOR 3-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 500 KCMIL (COPPER/ALUMINUM) CONDUCTOR SIZE 1-5/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.815 INCH
Datasheet
Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL PINK COLOR 3-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 500 KCMIL (COPPER/ALUMINUM) CONDUCTOR SIZE 1-5/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.815 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA050 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA050
Splice Connector BCUA050
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL PINK COLOR 3-7/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 500 KCMIL (COPPER/ALUMINUM) CONDUCTOR SIZE 1-5/16 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.815 INCH
  • 1-PIECE TYPE
  • TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 3-7/8 INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 500 KCMIL (COPPER/ALUMINUM) CONDUCTOR SIZE
  • 1-5/16 INCH BARREL OUTER DIAMETER
  • ROHS COMPLIANT
  • WIRE DIAMETER 0.815 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA050
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1574-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details