Penn-Union Corp. Splice Connector B9C

Description
BUTT TYPE NICKEL PLATED STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 900 DEG F TEMPERATURE RATING 12 TO 10 AWG (COPPER) CONDUCTOR SIZE 0.13 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN
Datasheet
Description
BUTT TYPE NICKEL PLATED STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 900 DEG F TEMPERATURE RATING 12 TO 10 AWG (COPPER) CONDUCTOR SIZE 0.13 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B9C - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B9C
Splice Connector B9C
BUTT TYPE NICKEL PLATED STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 900 DEG F TEMPERATURE RATING 12 TO 10 AWG (COPPER) CONDUCTOR SIZE 0.13 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN
  • BUTT TYPE
  • NICKEL PLATED STEEL MATERIAL
  • 0.57 INCH
  • .57 LENGTH IN INCH
  • 900 DEG F TEMPERATURE RATING
  • 12 TO 10 AWG (COPPER) CONDUCTOR SIZE
  • 0.13 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B9C
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1511-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details