Penn-Union Corp. Substation Tee Connector ABR30025

Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE DIAMETER 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet
Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE DIAMETER 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABR30025 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABR30025
Substation Tee Connector ABR30025
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-3/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE DIAMETER 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
  • TUBE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 8-3/8 INCH L X 3-1/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.162 TO 0.575 INCH WIRE DIAMETER
  • 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE
  • ABR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABR30025
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Bootlace Ferrules - 1788743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details