Penn-Union Corp. Substation Tee Connector ABR12200

Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE DIAMETER 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet
Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE DIAMETER 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABR12200 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABR12200
Substation Tee Connector ABR12200
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE DIAMETER 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
  • TUBE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 6-1/2 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.815 TO 1.632 INCH WIRE DIAMETER
  • 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE
  • ABR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABR12200
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details