Penn-Union Corp. Splice Connector B4F

Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.8 INCH 1.8 LENGTH IN INCH 0.425 INCH MAX. INSULATION DIAMETER UL APPROVAL 6 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.226 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet
Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.8 INCH 1.8 LENGTH IN INCH 0.425 INCH MAX. INSULATION DIAMETER UL APPROVAL 6 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.226 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B4F - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B4F
Splice Connector B4F
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.8 INCH 1.8 LENGTH IN INCH 0.425 INCH MAX. INSULATION DIAMETER UL APPROVAL 6 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.226 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
  • BUTT TYPE
  • ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 1.8 INCH
  • 1.8 LENGTH IN INCH
  • 0.425 INCH MAX. INSULATION DIAMETER
  • UL APPROVAL
  • 6 AWG (COPPER) CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.226 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B4F
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details