Penn-Union Corp. Splice Connector BCUA4/0

Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL WHITE COLOR 2-3/4 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 4/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 27/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.528 INCH
Datasheet
Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL WHITE COLOR 2-3/4 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 4/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 27/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.528 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA4/0 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA4/0
Splice Connector BCUA4/0
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL WHITE COLOR 2-3/4 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 4/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 27/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.528 INCH
  • 1-PIECE TYPE
  • TIN PLATED ALUMINUM MATERIAL
  • WHITE COLOR
  • 2-3/4 INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 4/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE
  • 27/32 INCH BARREL OUTER DIAMETER
  • ROHS COMPLIANT
  • WIRE DIAMETER 0.528 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA4/0
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1514-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details