Penn-Union Corp. Substation Tee Connector ABN3015

Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet
Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABN3015 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABN3015
Substation Tee Connector ABN3015
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 8-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
  • TUBE TO TUBE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 8-1/2 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • ABN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABN3015
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details