Penn-Union Corp. Substation Tee Connector ABN2510

Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet
Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABN2510 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABN2510
Substation Tee Connector ABN2510
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-1/2 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
  • TUBE TO TUBE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 7-1/2 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • ABN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABN2510
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details