Penn-Union Corp. Compression Cable Lug BBLZ030D

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5.59 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 300 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-17 (BURNDY), 66H/66 (T AND B) DIE INDEX 3 INCH L X 1.19 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5.59 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 300 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-17 (BURNDY), 66H/66 (T AND B) DIE INDEX 3 INCH L X 1.19 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLZ030D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLZ030D
Compression Cable Lug BBLZ030D
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5.59 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 300 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-17 (BURNDY), 66H/66 (T AND B) DIE INDEX 3 INCH L X 1.19 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 5.59 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 MCM CONCENTRIC/COMPRESSED/COMPACT STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • B-17 (BURNDY), 66H/66 (T AND B) DIE INDEX
  • 3 INCH L X 1.19 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLZ-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLZ030D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details