Penn-Union Corp. Splice Connector B8CHS

Description
BUTT, EXPANDED ENTRY TYPE COPPER MATERIAL YELLOW COLOR 1.7 INCH 1.7 LENGTH IN INCH 0.6125 INCH BARREL LENGTH 12 TO 10 AWG CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE WATER RESISTANT EXPANDED DIAMETER 0.25 INCH RECOVERED DIAMETER 0.115 INCH LENGTH IN INCH - UOM IN
Datasheet
Description
BUTT, EXPANDED ENTRY TYPE COPPER MATERIAL YELLOW COLOR 1.7 INCH 1.7 LENGTH IN INCH 0.6125 INCH BARREL LENGTH 12 TO 10 AWG CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE WATER RESISTANT EXPANDED DIAMETER 0.25 INCH RECOVERED DIAMETER 0.115 INCH LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B8CHS - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B8CHS
Splice Connector B8CHS
BUTT, EXPANDED ENTRY TYPE COPPER MATERIAL YELLOW COLOR 1.7 INCH 1.7 LENGTH IN INCH 0.6125 INCH BARREL LENGTH 12 TO 10 AWG CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE WATER RESISTANT EXPANDED DIAMETER 0.25 INCH RECOVERED DIAMETER 0.115 INCH LENGTH IN INCH - UOM IN
  • BUTT, EXPANDED ENTRY TYPE
  • COPPER MATERIAL
  • YELLOW COLOR
  • 1.7 INCH
  • 1.7 LENGTH IN INCH
  • 0.6125 INCH BARREL LENGTH
  • 12 TO 10 AWG CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • CONSTRUCTIONAL FEATURE WATER RESISTANT
  • EXPANDED DIAMETER 0.25 INCH
  • RECOVERED DIAMETER 0.115 INCH
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B8CHS
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details