Integrated Silicon Solution, Inc. Memory IS45S32200L-6BLA1-TR

Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S32200L-6BLA1-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
Automotive (-40 To +85C), 64M, 3.3V, Sdram, 2Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, T&r Integrated Silicon Solution (Issi) - 18W6867 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +85C), 64M, 3.3V, Sdram, 2Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, T&r Integrated Silicon Solution (Issi)
18W6867
Automotive (-40 To +85C), 64M, 3.3V, Sdram, 2Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, T&r Integrated Silicon Solution (Issi) 18W6867
Automotive (-40 to +85C), 64M, 3.3V, SDRAM, 2Mx32, 166MHz, 90 ball BGA (8Mm x 13mm) RoHS, T&R

Automotive (-40 to +85C), 64M, 3.3V, SDRAM, 2Mx32, 166MHz, 90 ball BGA (8Mm x 13mm) RoHS, T&R

Supplier's Site
Memory - IS45S32200L-6BLA1-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS45S32200L-6BLA1-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32200L-6BLA1-TR
Integrated Circuits (ICs) - Memory IS45S32200L-6BLA1-TR
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S32200L-6BLA1-TR-ND 18W6867 IS45S32200L-6BLA1-TR IS45S32200L-6BLA1-TR IS45S32200L-6BLA1-TR
Product Name Memory Automotive (-40 To +85C), 64M, 3.3V, Sdram, 2Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, T&r Integrated Silicon Solution (Issi) Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 90-TFBGA BGA; 90-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details