Integrated Silicon Solution, Inc. Memory - SDRAM - IS45S16400J-6TLA1 IS45S16400J-6TLA1

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921714-IS45S16400J-6 TLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 166 MHz 5.4 ns 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS45S16400 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921714-IS45S16400J-6 TLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 166 MHz 5.4 ns 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS45S16400 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS45S16400J-6TLA1 - 921714-IS45S16400J-6TLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16400J-6TLA1
921714-IS45S16400J-6TLA1
Memory - SDRAM - IS45S16400J-6TLA1 921714-IS45S16400J-6TLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921714-IS45S16400J-6 TLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 166 MHz 5.4 ns 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS45S16400 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921714-IS45S16400J-6TLA1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 166 MHz 5.4 ns 54-TSOP II
Package: 54-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: IS45S16400
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16400J-6TLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16400J-6TLA1
Memory IC and Storage Component 774-IS45S16400J-6TLA1
IC DRAM 64MBIT PAR 54TSOP II Product overview: IS45S16400J-6TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400J-6TLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TSOP II Product overview: IS45S16400J-6TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400J-6TLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S16400J-6TLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TSOP II

SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
Automotive (-40 To +85C), 64M, 3.3V, Sdram, 4Mx16, 166Mhz, 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) - 29X5335 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +85C), 64M, 3.3V, Sdram, 4Mx16, 166Mhz, 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi)
29X5335
Automotive (-40 To +85C), 64M, 3.3V, Sdram, 4Mx16, 166Mhz, 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) 29X5335
Automotive (-40 to +85C), 64M, 3.3V, SDRAM, 4Mx16, 166MHz, 54 pin TSOP II (400 mil) RoHS

Automotive (-40 to +85C), 64M, 3.3V, SDRAM, 4Mx16, 166MHz, 54 pin TSOP II (400 mil) RoHS

Supplier's Site
Memory - IS45S16400J-6TLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS45S16400J-6TLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16400J-6TLA1
Integrated Circuits (ICs) - Memory IS45S16400J-6TLA1
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921714-IS45S16400J-6TLA1 774-IS45S16400J-6TLA1 IS45S16400J-6TLA1-ND IS45S16400J-6TLA1 29X5335 IS45S16400J-6TLA1 IS45S16400J-6TLA1
Product Name Memory - SDRAM - IS45S16400J-6TLA1 Memory IC and Storage Component Memory Memory Automotive (-40 To +85C), 64M, 3.3V, Sdram, 4Mx16, 166Mhz, 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 54-TSOP II TSOP; Tray TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S27KL0641DABHV020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
4 suppliers
Memory - 6116LA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details