Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS45S32200L-7TLA1

Description
Win Source Part Number: 987625-IS45S32200L-7 TLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 108 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 86-TFSOP (0.400", 10.16mm Width) Supplier Device Package: 86-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 143 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S32200
Request a Quote Datasheet
Description
Win Source Part Number: 987625-IS45S32200L-7 TLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 108 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 86-TFSOP (0.400", 10.16mm Width) Supplier Device Package: 86-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 143 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S32200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 987625-IS45S32200L-7TLA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
987625-IS45S32200L-7TLA1
Integrated Circuits (ICs) - Memory 987625-IS45S32200L-7TLA1
Win Source Part Number: 987625-IS45S32200L-7 TLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 108 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 86-TFSOP (0.400", 10.16mm Width) Supplier Device Package: 86-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 143 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S32200

Win Source Part Number: 987625-IS45S32200L-7TLA1
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 108
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.4 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 86-TFSOP (0.400", 10.16mm Width)
Supplier Device Package: 86-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 143 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS45S32200

Buy Now Datasheet
Memory - IS45S32200L-7TLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.4ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S32200L-7TLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S32200L-7TLA1
Memory IC and Storage Component 774-IS45S32200L-7TLA1
IC DRAM 64MBIT PAR 86TSOP II Product overview: IS45S32200L-7TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32200L-7TLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: IS45S32200L-7TLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32200L-7TLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S32200L-7TLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
Automotive (-40 To +85C), 64M, 3.3V, Sdram, 2Mx32, 143Mhz, 86 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) - 18W6876 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +85C), 64M, 3.3V, Sdram, 2Mx32, 143Mhz, 86 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi)
18W6876
Automotive (-40 To +85C), 64M, 3.3V, Sdram, 2Mx32, 143Mhz, 86 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) 18W6876
Automotive (-40 to +85C), 64M, 3.3V, SDRAM, 2Mx32, 143MHz, 86 pin TSOP II (400 mil) RoHS

Automotive (-40 to +85C), 64M, 3.3V, SDRAM, 2Mx32, 143MHz, 86 pin TSOP II (400 mil) RoHS

Supplier's Site
Integrated Circuits (ICs) - Memory - IS45S32200L-7TLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32200L-7TLA1
Integrated Circuits (ICs) - Memory IS45S32200L-7TLA1
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 987625-IS45S32200L-7TLA1 IS45S32200L-7TLA1-ND 774-IS45S32200L-7TLA1 IS45S32200L-7TLA1 18W6876 IS45S32200L-7TLA1 IS45S32200L-7TLA1 IS45S32200L-7TLA1
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Automotive (-40 To +85C), 64M, 3.3V, Sdram, 2Mx32, 143Mhz, 86 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 8945135724 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers