SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
IC DRAM 4GBIT PARALLEL 78TWBGA
IC DRAM 4GBIT PARALLEL 78TWBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR85120BL-125KBL-ND | IS43TR85120BL-125KBL | IS43TR85120BL-125KBL | IS43TR85120BL-125KBL |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 78-TFBGA | 20 ns | BGA; 78-TFBGA |