IC DRAM 128MBIT PAR 54TSOP II Product overview: IS45S16800F-7TLA2-TR
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II
Category: DRAM
Win Source Part Number: 1447466-IS45S16800F-
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 54TSOP II
IC DRAM 128MBIT PAR 54TSOP II
Automotive (-40 to +105C), 128M, 3.3V, SDRAM, 8Mx16, 143Mhz, 54 pin TSOP II (400 mil) RoHS, T&R
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS45S16800F-7TLA2-TR | IS45S16800F-7TLA2-TR-ND | 1447466-IS45S16800F-7TLA2-TR | IS45S16800F-7TLA2-TR | IS45S16800F-7TLA2-TR | 29X5344 | IS45S16800F-7TLA2-TR |
| Product Name | Memory IC and Storage Component | Memory | DRAM | Memory | Integrated Circuits (ICs) - Memory | Automotive (-40 To +105C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Pin Tsop Ii (400 Mil) Rohs, T&r Integrated Silicon Solution (Issi) | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | ||
| Number of Words | 2000 k |