Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS45S16400J-7BLA1

Description
Win Source Part Number: 1065799-IS45S16400J- 7BLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 348 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 143 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS42S16400J-7BLI; IS42S16400J-7BL; IS42S16400J-6BLIIS45 S16400J7BLA1; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S16400
Request a Quote Datasheet
Description
Win Source Part Number: 1065799-IS45S16400J- 7BLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 348 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 143 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS42S16400J-7BLI; IS42S16400J-7BL; IS42S16400J-6BLIIS45 S16400J7BLA1; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S16400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1065799-IS45S16400J-7BLA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1065799-IS45S16400J-7BLA1
Integrated Circuits (ICs) - Memory 1065799-IS45S16400J-7BLA1
Win Source Part Number: 1065799-IS45S16400J- 7BLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 348 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 143 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS42S16400J-7BLI; IS42S16400J-7BL; IS42S16400J-6BLIIS45 S16400J7BLA1; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S16400

Win Source Part Number: 1065799-IS45S16400J-7BLA1
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 54-TFBGA
Supplier Device Package: 54-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 143 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS42S16400J-7BLI; IS42S16400J-7BL; IS42S16400J-6BLIIS45S16400J7BLA1;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS45S16400

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16400J-7BLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16400J-7BLA1
Memory IC and Storage Component 774-IS45S16400J-7BLA1
IC DRAM 64MBIT PAR 54TFBGA Product overview: IS45S16400J-7BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400J-7BLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TFBGA Product overview: IS45S16400J-7BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400J-7BLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S16400J-7BLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S16400J-7BLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16400J-7BLA1
Integrated Circuits (ICs) - Memory IS45S16400J-7BLA1
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Memory - IS45S16400J-7BLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1065799-IS45S16400J-7BLA1 774-IS45S16400J-7BLA1 IS45S16400J-7BLA1-ND IS45S16400J-7BLA1 IS45S16400J-7BLA1 IS45S16400J-7BLA1 IS45S16400J-7BLA1
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V -3.3V; 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
600MHz Memory IC and Storage Component - 774-HYB18T256324F-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details