SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)
IC DRAM 512MBIT PARALLEL 60TFBGA
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (8x10)
IC DRAM 512MBIT PARALLEL 60TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46LR16320C-6BLA1-ND | IS46LR16320C-6BLA1 | IS46LR16320C-6BLA1 | IS46LR16320C-6BLA1 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 60-TFBGA | BGA; 60-TFBGA | BGA |