Integrated Silicon Solution, Inc. Memory IS43TR85120BL-125KBLI

Description
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-TWBGA (9x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-TWBGA (9x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS43TR85120BL-125KBLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-TWBGA (9x10.5)

SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-TWBGA (9x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR85120BL-125KBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR85120BL-125KBLI
Memory IC and Storage Component 774-IS43TR85120BL-125KBLI
IC DRAM 4GBIT PARALLEL 78TWBGA Product overview: IS43TR85120BL-125KBL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR85120BL-12 5KBLI can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 78TWBGA Product overview: IS43TR85120BL-125KBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR85120BL-125KBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - DDR - IS43TR85120BL-125KBLI - 940744-IS43TR85120BL-125KBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - IS43TR85120BL-125KBLI
940744-IS43TR85120BL-125KBLI
Memory - DDR - IS43TR85120BL-125KBLI 940744-IS43TR85120BL-125KBLI
Win Source Part Number: 940744-IS43TR85120BL -125KBLI Series: * Categories: Memory

Win Source Part Number: 940744-IS43TR85120BL-125KBLI
Series: *
Categories: Memory

Buy Now
IC DRAM 4GBIT PARALLEL 78TWBGA

IC DRAM 4GBIT PARALLEL 78TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43TR85120BL-125KBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR85120BL-125KBLI
Integrated Circuits (ICs) - Memory IS43TR85120BL-125KBLI
IC DRAM 4GBIT PARALLEL 78TWBGA

IC DRAM 4GBIT PARALLEL 78TWBGA

Supplier's Site
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-TWBGA (9x10.5)

SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-TWBGA (9x10.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS43TR85120BL-125KBLI-ND 774-IS43TR85120BL-125KBLI 940744-IS43TR85120BL-125KBLI IS43TR85120BL-125KBLI IS43TR85120BL-125KBLI IS43TR85120BL-125KBLI
Product Name Memory Memory IC and Storage Component Memory - DDR - IS43TR85120BL-125KBLI Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 78-TFBGA BGA BGA; 78-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283 1.283V ~ 1.45V 1.283V ~ 1.45V
Access Time 0.2250 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-3628-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers