Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS43TR85120B-125KBLI

Description
Win Source Part Number: 1355121-IS43TR85120B -125KBLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Bulk Product Status: Active Package / Case: 78-TFBGA Supplier Device Package: 78-TWBGA (8x10.5) Technology: SDRAM - DDR3 Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.425V ~ 1.575V Memory Type: Volatile Memory Format: DRAM Memory Size: 4Gbit Memory Organization: 512M x 8 Memory Interface: Parallel Clock Frequency: 800 MHz Write Cycle Time - Word, Page: 15ns Access Time: 20 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1355121-IS43TR85120B -125KBLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Bulk Product Status: Active Package / Case: 78-TFBGA Supplier Device Package: 78-TWBGA (8x10.5) Technology: SDRAM - DDR3 Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.425V ~ 1.575V Memory Type: Volatile Memory Format: DRAM Memory Size: 4Gbit Memory Organization: 512M x 8 Memory Interface: Parallel Clock Frequency: 800 MHz Write Cycle Time - Word, Page: 15ns Access Time: 20 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1355121-IS43TR85120B-125KBLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355121-IS43TR85120B-125KBLI
Integrated Circuits (ICs) - Memory - Memory 1355121-IS43TR85120B-125KBLI
Win Source Part Number: 1355121-IS43TR85120B -125KBLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Bulk Product Status: Active Package / Case: 78-TFBGA Supplier Device Package: 78-TWBGA (8x10.5) Technology: SDRAM - DDR3 Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.425V ~ 1.575V Memory Type: Volatile Memory Format: DRAM Memory Size: 4Gbit Memory Organization: 512M x 8 Memory Interface: Parallel Clock Frequency: 800 MHz Write Cycle Time - Word, Page: 15ns Access Time: 20 ns

Win Source Part Number: 1355121-IS43TR85120B-125KBLI
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 95°C (TC)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Bulk
Product Status: Active
Package / Case: 78-TFBGA
Supplier Device Package: 78-TWBGA (8x10.5)
Technology: SDRAM - DDR3
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 1.425V ~ 1.575V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 4Gbit
Memory Organization: 512M x 8
Memory Interface: Parallel
Clock Frequency: 800 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 20 ns

Buy Now Datasheet
1.5V Memory IC and Storage Component - 774-IS43TR85120B-125KBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V Memory IC and Storage Component
774-IS43TR85120B-125KBLI
1.5V Memory IC and Storage Component 774-IS43TR85120B-125KBLI
4G, 1.5V, DDR3, 512Mx8, 1600MT/s Product overview: IS43TR85120B-125KBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR85120B-125 KBLI can be used for catalog matching and distributor lookup.

4G, 1.5V, DDR3, 512Mx8, 1600MT/s Product overview: IS43TR85120B-125KBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR85120B-125KBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-IS43TR85120B-125KBLI-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 4GBIT PAR 78TWBGA

IC DRAM 4GBIT PAR 78TWBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS43TR85120B-125KBLI
Integrated Circuits (ICs) - Memory - Memory IS43TR85120B-125KBLI
4G, 1.5V, DDR3, 512Mx8, 1600MT/s

4G, 1.5V, DDR3, 512Mx8, 1600MT/s

Supplier's Site
Memory - IS43TR85120B-125KBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)

SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)

Buy Now Datasheet
4G, 1.5V, DDR3, 512Mx8, 1600MT/s

4G, 1.5V, DDR3, 512Mx8, 1600MT/s

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1355121-IS43TR85120B-125KBLI 774-IS43TR85120B-125KBLI 706-IS43TR85120B-125KBLI-ND IS43TR85120B-125KBLI IS43TR85120B-125KBLI IS43TR85120B-125KBLI
Product Name Integrated Circuits (ICs) - Memory - Memory 1.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3
Access Time 20 ns 0.2250 ns 20 ns 20 ns
Cycle Time 15 ns 20 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 1.425V ~ 1.575V 1.425 1.425V ~ 1.575V Surface Mount 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 71256SA20TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details